RK 4T-1.4-RS 4T详情
TURCK RK 4T-1.4-RS 4T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Number of auxiliary contacts as normally closed contact
0
RoHS
Non-Compliant
0个相似型号
RK 4T-1.4-RS 4T拓展信息








哦! 它是空的。