TURCK RKC8T-12-S618
- 收藏
- 对比
RKC8T-12-S618
2586-RKC8T-12-S618
圆形连接器
--
大陆
立即发货

RKC 8T-12/S618 Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel plated brass, coupling nut, 8 Wire, T barb, 12 Meters, Foil shield & drain wire, drain not connected (U-47526)
1最小包装量--
RKC8T-12-S618详情
TURCK RKC8T-12-S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Polyamide 66
操作温度
-25 to 105 °C
性别
Receptacle
房屋颜色
Black
产品长度
9.2 mm
RKC8T-12-S618拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK







哦! 它是空的。