RKC8T-5详情
TURCK RKC8T-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
60 VAC/75 VDC
Manufacturer Part Number
U5311-52
Side 2 Gender
飞线
Number of Keys
1
Approvals
UL;CSA
Side 1 Gender
Female
Manufacturer
Turck
Cable Types
AWM;PVC
连接器类型
Female Straight Plug
额定电流
2 Amps
知识产权评级
IP68
长度
5 Meters
RKC8T-5拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。