TURCK RKC8T-9-RSC8T-S101
- 收藏
- 对比
RKC8T-9-RSC8T-S101
2586-RKC8T-9-RSC8T-S101
电流传感器
--
大陆
立即发货

RKC 8T-9-RSC 8T/S101 Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel plated brass, coupling nut, 8 Wire, T barb, 9 Meters, Straight, Medium Plug Body, 8 Wire, T barb, flexlife-20, high flex cable (U-22719)
1最小包装量--
RKC8T-9-RSC8T-S101详情
TURCK RKC8T-9-RSC8T-S101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper Alloy
Pole Throw Configuration
SP10T
Mounting
表面贴装
操作温度
-30 to 85 °C
RKC8T-9-RSC8T-S101拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK







哦! 它是空的。