RKC DB9F 572-0.8M详情
TURCK RKC DB9F 572-0.8M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
Manufacturer Part Number
U-08638
Manufacturer
Turck
RoHS
Non-Compliant
0个相似型号
RKC DB9F 572-0.8M拓展信息
RKCDRJ454460-4M-C1195
TURCK
RKCWRKCW572-2M-C1290
TURCK
RSCVRKCV5732-2M
TURCK
RSMRKM530-8M
TURCK
RSMRKM582-86FT
TURCK
BI1-EH04-AN6X-0.3-RS4T
TURCK
BI1-EG05-AP6X-2-RS4T
TURCK
BI1-EG05-AN6X-0.5-PSG3M
TURCK
BI1-EG05-AP6X-1-RS4T
TURCK








哦! 它是空的。