RKE57-TR2/S3004详情
TURCK RKE57-TR2/S3004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Manufacturer Part Number
CWTF6G
Manufacturer
Hammond Manufacturing
Voltage, Rating
30 Volts
连接器类型
终端插头
性别
Female
极数
5
知识产权评级
IP68
0个相似型号
RKE57-TR2/S3004拓展信息
RKE57-TR2/S3004详情
TURCK RKE57-TR2/S3004重要参数规格及、参数值,及相似型号如下:
引脚数
5
Manufacturer Part Number
CWTF6G
Manufacturer
Hammond Manufacturing
Voltage, Rating
30 Volts
连接器类型
终端插头
性别
Female
极数
5
知识产权评级
IP68
RKE57-TR2/S3004拓展信息