RKE 6T-x/S1393详情
turck RKE 6T-x/S1393重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
PVC, Black
Special Features
Tray cableShielded
Approvals
CE
Manufacturer ID
777036078
应用
Signal
导体数量
8
Number of contacts
6
电流
2 A
设计
Single-ended
RKE 6T-x/S1393拓展信息









哦! 它是空的。