RKF 26-xM/NPT W/LN详情
turck RKF 26-xM/NPT W/LN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, 7/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
1/2″-14 NPT
Protection class (When coupled)
IP67, IP68, IP69, IP69K
Approvals
UL 2238, CSA C22.2 No. 182.3, CE, RoHS
Manufacturer ID
777020989
应用
Signal
Number of contacts
2
电压
600 V
电流
10 A
RKF 26-xM/NPT W/LN拓展信息









哦! 它是空的。