RKF 34P-xM/NPT详情
turck RKF 34P-xM/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, 7/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
1/2″-14 NPT
Protection class (When coupled)
IP67, IP68, IP69, IP69K
Approvals
UL Listed, UL 2237, CE, RoHS
Manufacturer ID
777040226
应用
Power (>11 Amps)
Number of contacts
3
电压
600 V
电流
21 A
RKF 34P-xM/NPT拓展信息









哦! 它是空的。