RKFP 66-xM详情
turck RKFP 66-xM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, 7/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Rear mount
Mounting thread
M30 × 1.5
Protection class (When coupled)
IP67, IP68, IP69, IP69K
Approvals
UL 2238, CSA C22.2 No. 182.3, CE, RoHS
Manufacturer ID
777003450
应用
Signal
Number of contacts
6
电压
600 V
电流
8 A
RKFP 66-xM拓展信息









哦! 它是空的。