RKG 10T-x/S90详情
turck RKG 10T-x/S90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
TPU, Gray
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777032856
应用
Signal
导体数量
10
Number of contacts
10
电流
2 A
设计
Single-ended
0个相似型号
RKG 10T-x/S90拓展信息









哦! 它是空的。