RKM 35-8M/S600详情
TURCK RKM 35-8M/S600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-42W11L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO, 1NC
知识产权评级
IP66
0个相似型号
RKM 35-8M/S600拓展信息
VAY22-E658-2M-SBE3T
TURCK
8MB12-5P3-2BL
TURCK
VB-40-5-P7X9-2
TURCK
8MB12Z-5-10-S90
TURCK
BKFD-34-3-M18
TURCK
BKF-8-8-2
TURCK
BKFD-8-8-2-M18
TURCK
BKFD-6-6-1
TURCK
BKFD-5-PCB
TURCK
BKFK-CC
TURCK








哦! 它是空的。