RKS 4.4T-x-USB/BF详情
turck RKS 4.4T-x-USB/BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Connector B
Female, USB, Straight
Cable jacket
PVC, Black
Approvals
CE
Manufacturer ID
777034406
应用
Signal
导体数量
4
Number of contacts
4
设计
Double-ended
RKS 4.4T-x-USB/BF拓展信息









哦! 它是空的。