RKSV 10T-x-RSSV 10T详情
turck RKSV 10T-x-RSSV 10T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Straight, A-code
Coupling nut
Stainless Steel, Passivated
Connector B
Male, M12 × 1, Straight
Cable jacket
PVC, Gray
Special Features
Shielding on coupling nut
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777024966
应用
Signal
导体数量
10
Number of contacts
10
电流
2 A
设计
Double-ended
RKSV 10T-x-RSSV 10T拓展信息









哦! 它是空的。