RKSV 4.4T-23-RSSV 4.4T详情
TURCK RKSV 4.4T-23-RSSV 4.4T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Adjustment range undelayed short-circuit release
325 - 325
Number of auxiliary contacts as normally open contact
0
Overload release current setting
13 - 20
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
RKSV 4.4T-23-RSSV 4.4T拓展信息








哦! 它是空的。