TURCK RKV 4.4T-2/S653
- 收藏
- 对比
RKV 4.4T-2/S653
2586-RKV 4.4T-2/S653
无类别的
--
大陆
立即发货

RKV 4.4T-2/S653 Turck M12 eurofast Cordset Straight, Female connector, Standard plug body, 316 stainless steel, coupling nut, 4 Wire, T barb, 2 Meters, foil shield & drain wire, drain connected (U0891-30)
1最小包装量--
RKV 4.4T-2/S653详情
TURCK RKV 4.4T-2/S653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
弹簧夹连接
Degree of protection (IP)
IP20
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
RoHS
Non-Compliant
深度
90
宽度
55
高度
90
RKV 4.4T-2/S653拓展信息







哦! 它是空的。