RKV 493B-2M详情
TURCK RKV 493B-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 127
Type of electrical connection of main circuit
Rail connection
Number of auxiliary contacts as normally open contact
2
Modular version
无
Number of normally open contacts as main contact
3
Rated control supply voltage at AC 60 Hz
100 - 127
Voltage type for actuating
AC/DC
Number of normally closed contacts as main contact
0
Rated operation current Ie at AC-1, 400 V
1050
Rated control supply voltage at DC
100 - 110
Number of auxiliary contacts as normally closed contact
2
RKV 493B-2M拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。