RSC 8T-x-RSC 8T/S618详情
turck RSC 8T-x-RSC 8T/S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Manufacturer ID
777008604
Approvals
CE, RoHS
Special Features
Shielded
Cable jacket
PVC, Gray
Connector B
Male, M12 × 1, Straight
Coupling nut
Brass, CuZn, Nickel-plated
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Double-ended
RSC 8T-x-RSC 8T/S618拓展信息









哦! 它是空的。