RSC 8T-x/S849详情
turck RSC 8T-x/S849重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
PVC, Gray
Special Features
Tray cable
Approvals
CE, RoHS
Manufacturer ID
777030366
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Single-ended
RSC 8T-x/S849拓展信息









哦! 它是空的。