RSC 8T-x/S90详情
turck RSC 8T-x/S90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
TPU, Gray
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777003589
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Single-ended
RSC 8T-x/S90拓展信息









哦! 它是空的。