RSC 8T-x-WSC 8T详情
turck RSC 8T-x-WSC 8T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Connector B
Male, M12 × 1, Right angle
Cable jacket
PVC, Gray
Approvals
CE, RoHS
Manufacturer ID
777003366
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Double-ended
RSC 8T-x-WSC 8T拓展信息









哦! 它是空的。