RSCV 10T-x/S618详情
turck RSCV 10T-x/S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Coupling nut
Stainless Steel, Passivated
Cable jacket
PVC, Black
Special Features
Shielded
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777003314
应用
Signal
导体数量
10
Number of contacts
10
电流
2 A
设计
Single-ended
RSCV 10T-x/S618拓展信息









哦! 它是空的。