RSCV 6T-x/S653详情
turck RSCV 6T-x/S653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Coupling nut
Stainless Steel, Passivated
Cable jacket
PVC, Gray
Special Features
Tray cableShielded
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777010454
应用
Signal
导体数量
5
Number of contacts
6
电流
2 A
设计
Single-ended
RSCV 6T-x/S653拓展信息









哦! 它是空的。