RSF 126-xM/14.5/NPT详情
turck RSF 126-xM/14.5/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, 1 1/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
1/2″-14 NPT
Protection class (When coupled)
IP67, IP68, IP69, IP69K
Approvals
CE, RoHS, UL Listed
Manufacturer ID
777002456
应用
Signal
Number of contacts
12
电压
600 V
电流
7 A
RSF 126-xM/14.5/NPT拓展信息









哦! 它是空的。