RSF 190-xM/PG 16详情
turck RSF 190-xM/PG 16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer ID
777020964
Approvals
CE, RoHS, UL Listed
Protection class (When coupled)
IP67, IP68, IP69, IP69K
Mounting thread
PG16
Mounting orientation
Front mount
Housing material/finish
Brass, CuZn, Nickel-plated
Connector A
Male, 1 1/8″-16 UN
应用
Signal
Number of contacts
19
电压
300 V
电流
4 A
RSF 190-xM/PG 16拓展信息









哦! 它是空的。