RSF 50-xM/M20详情
turck RSF 50-xM/M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, 7/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
M20 × 1.5
Protection class (When coupled)
IP67, IP68, IP69, IP69K
Approvals
UL 2238, CSA C22.2 No. 182.3, CE, RoHS
Manufacturer ID
777012435
应用
Signal
Number of contacts
5
电压
600 V
电流
9 A
RSF 50-xM/M20拓展信息









哦! 它是空的。