RSFC 42-xM/14.75/NPT详情
turck RSFC 42-xM/14.75/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, 1 1/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
3/4″-14 NPT
Protection class (When coupled)
IP67, IP68
Approvals
CE, RoHS, UL Listed
Manufacturer ID
777042689
应用
Power (>11 Amps)
Number of contacts
4
电压
600 V
电流
25 A
RSFC 42-xM/14.75/NPT拓展信息









哦! 它是空的。