RSM 46-2.5M详情
TURCK RSM 46-2.5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Modular version
有
Rated operation power NEMA
7.355
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
11.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
16
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
7.5
Rated operation power at AC-4, 400 V
5.5
Rated operation current Ie at AC-1, 400 V
22
Rated control supply voltage at DC
24 - 34
Number of auxiliary contacts as normally closed contact
1
RSM 46-2.5M拓展信息








哦! 它是空的。