RSM 61-0.3M详情
TURCK RSM 61-0.3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
18.387
Number of normally open contacts as main contact
2
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
65
Number of normally closed contacts as main contact
2
Rated operation power at AC-3, 400 V
30
Rated operation current Ie at AC-1, 400 V
100
Number of auxiliary contacts as normally closed contact
1
RSM 61-0.3M拓展信息








哦! 它是空的。