RSM RKM 579-0.9M详情
TURCK RSM RKM 579-0.9M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
1
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
RoHS
Non-Compliant
0个相似型号
RSM RKM 579-0.9M拓展信息








哦! 它是空的。