RSS 12T-x-RSS 12T详情
turck RSS 12T-x-RSS 12T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Connector B
Male, M12 × 1, Straight
Cable jacket
PVC, Gray
Special Features
Shielded
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777020726
应用
Signal
导体数量
12
Number of contacts
12
电流
2 A
设计
Double-ended
RSS 12T-x-RSS 12T拓展信息









哦! 它是空的。