TURCK RSS 4.4T-0.4/S627/S760
- 收藏
- 对比
RSS 4.4T-0.4/S627/S760
2586-RSS 4.4T-0.4/S627/S760
无类别的
--
大陆
立即发货

RSS 4.4T-0.4/S627/S760 Turck M12 eurofast Cordset Straight, Male connector, Shielded to coupling nut, Nickel plated brass, coupling nut, 4 Wire, T barb, 0.4 Meters, S627 S760 (U-55506)
1最小包装量--
RSS 4.4T-0.4/S627/S760详情
TURCK RSS 4.4T-0.4/S627/S760重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
RSS 4.4T-0.4/S627/S760拓展信息







哦! 它是空的。