RSSV FKSDEV 841-15M详情
TURCK RSSV FKSDEV 841-15M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
Surface protection
Other
Angle
45°
Type of fastening
Screw-on
Material quality
Other
RoHS
Non-Compliant
宽度
450
0个相似型号
RSSV FKSDEV 841-15M拓展信息








哦! 它是空的。