RSSWD9SFKSDWE455-1M-4M详情
TURCK RSSWD9SFKSDWE455-1M-4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5;9
Approvals
UL;CSA
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Manufacturer Part Number
U-57179
Side 1 Gender
Male
性别
Male to (1) Male & (1) Female
知识产权评级
IP67/IP20
长度
4 Meters
RSSWD9SFKSDWE455-1M-4M拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。