RSSWD9SM/T455-10M详情
TURCK RSSWD9SM/T455-10M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5;9
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Side 1 Gender
Male
Approvals
UL;CSA
Manufacturer Part Number
U-44168
性别
Male to (1) Male & (1) Female
知识产权评级
IP67/IP20
长度
10 Meters
0个相似型号
RSSWD9SM/T455-10M拓展信息
RSM RKM 50-0.3M
TURCK
RSM 50-10M
TURCK
BSM/2BKM44-193-1/1
TURCK
BSM/2BKM44-193-0.5/0.5/3
TURCK
VBRS4.4-2WKK4T-0.3/0.5
TURCK








哦! 它是空的。