RSSWD9SM/T455-3M详情
TURCK RSSWD9SM/T455-3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5;9
Manufacturer Part Number
U8814-3
Approvals
UL;CSA
Side 1 Gender
Male
Manufacturer
Turck
Illuminated
无
Cable Types
PVC
RoHS
Non-Compliant
性别
Male to (1) Male & (1) Female
知识产权评级
IP67/IP20
长度
3 Meters
RSSWD9SM/T455-3M拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。