RSSWRKSW5725-0.2M/C1184详情
TURCK RSSWRKSW5725-0.2M/C1184重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
169594A
Case Style
Lower Mount
Range
0-15 psi
Manufacturer
US Gauge
RoHS
Non-Compliant
0个相似型号
RSSWRKSW5725-0.2M/C1184拓展信息








哦! 它是空的。