RSV RKV 46-25M/S824详情
TURCK RSV RKV 46-25M/S824重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP16S2B3A1M4X
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
RoHS
Non-Compliant
功能
Solenoid Valve Fill
输出配置
SPST
输出电流
10 A
控制电压
120 VAC
0个相似型号
RSV RKV 46-25M/S824拓展信息








哦! 它是空的。