S3-S详情
TURCK S3-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
R4555
Manufacturer
Turck
For Use With
C3-A30 Series Relay, C3-G30 Series Relay, C3-T31 Series Relay, C3-X10 Series Relay, C3-M10 Series Relay, C3-R20 Series Relay, C3-E24 Series Relay, C3-N34 Series Relay
额定电流
10A
接头数量
11
电压
250V
终端类型
Screw
0个相似型号
S3-S拓展信息








哦! 它是空的。