SH-BKM/BSM/BKM8详情
TURCK SH-BKM/BSM/BKM8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Manufacturer Part Number
WV2BE25D-JPS
Manufacturer
Just Power Semiconductors
Voltage, Rating
125 Volts
Approvals
UL
连接器类型
Y-Splitter
性别
Female to (1) Male (1) Female
额定电流
7 Amps
极数
8
知识产权评级
IP67
SH-BKM/BSM/BKM8拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。