SH-BSM/2BKM6详情
TURCK SH-BSM/2BKM6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Approvals
UL
Manufacturer
Turck
Voltage, Rating
125 Volts
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
7 Amps
极数
6
知识产权评级
IP67
0个相似型号
SH-BSM/2BKM6拓展信息
SH-BSM/2BKM6详情
TURCK SH-BSM/2BKM6重要参数规格及、参数值,及相似型号如下:
引脚数
6
Approvals
UL
Manufacturer
Turck
Voltage, Rating
125 Volts
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
7 Amps
极数
6
知识产权评级
IP67
SH-BSM/2BKM6拓展信息