SH-GSDV/2GKDV40详情
TURCK SH-GSDV/2GKDV40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Voltage, Rating
600 Volts
Manufacturer
Turck
RoHS
Non-Compliant
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
25 Amps
极数
4
知识产权评级
IP67
0个相似型号
SH-GSDV/2GKDV40拓展信息
SH-GSDV/2GKDV40详情
TURCK SH-GSDV/2GKDV40重要参数规格及、参数值,及相似型号如下:
引脚数
4
Voltage, Rating
600 Volts
Manufacturer
Turck
RoHS
Non-Compliant
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
25 Amps
极数
4
知识产权评级
IP67
SH-GSDV/2GKDV40拓展信息