TBEN-L4-16DIN详情
TURCK TBEN-L4-16DIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, Field Logic Controller (ARGEE), I/O Module
Manufacturer Part Number
6814061
Approvals
CE, cULus
Manufacturer
Turck
连接类型
M12
知识产权评级
IP65, IP67, IP69K
0个相似型号
TBEN-L4-16DIN拓展信息








哦! 它是空的。