TBEN-L4-16DXN详情
TURCK TBEN-L4-16DXN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, Field Logic Controller (ARGEE), I/O Module
Manufacturer Part Number
6814064
Approvals
CE, cULus
Manufacturer
Turck
连接类型
M12
知识产权评级
IP65, IP67, IP69K
0个相似型号
TBEN-L4-16DXN拓展信息
CF-M-3-G1/4-A4
TURCK
TBEN-LG-16DIP
TURCK
TBEN-LG-8DIP-8DOP
TURCK
TX-IO-DX06
TURCK
TX-CAN
TURCK
D9T-RS485
TURCK
BL67-1RS485/422
TURCK
HT-IDENT-H1147
TURCK
6601590
TURCK
100017850
TURCK








哦! 它是空的。