TBEN-L4-EN1详情
TURCK TBEN-L4-EN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, I/O Module
Manufacturer Part Number
6814037
Approvals
CE, cULus
Manufacturer
Turck
连接类型
M12
知识产权评级
IP65, IP67, IP69K
0个相似型号
TBEN-L4-EN1拓展信息
TBEN-L4-EN1详情
TURCK TBEN-L4-EN1重要参数规格及、参数值,及相似型号如下:
Device Type
Compact Station, I/O Module
Manufacturer Part Number
6814037
Approvals
CE, cULus
Manufacturer
Turck
连接类型
M12
知识产权评级
IP65, IP67, IP69K
TBEN-L4-EN1拓展信息