U-00343详情
TURCK U-00343重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
Y29G28E09CU
Manufacturer
Cutler Hammer, Div of Eaton Co
Ambient temperature
-40 - 105
Rated current In
8
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
U-00343拓展信息








哦! 它是空的。