U0232详情
TURCK U0232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT4SU4100CFF000XXX
Approvals
CSA, UL
Manufacturer
ABB
Mounting
Panel
Ambient temperature
-40 - 80
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
额定电流
100 A
U0232拓展信息








哦! 它是空的。