U0334-2详情
TURCK U0334-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP67
Material of contact surface
Gold
Pollution degree
3
Rated current In
4
0个相似型号
U0334-2拓展信息
U0334-2详情
TURCK U0334-2重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP67
Material of contact surface
Gold
Pollution degree
3
Rated current In
4
U0334-2拓展信息