U0336-815详情
TURCK U0336-815重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
--
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
系列
ET
零件状态
Discontinued at Digi-Key
尖头-类型
--
0个相似型号
U0336-815拓展信息








哦! 它是空的。