U0340-6详情
TURCK U0340-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polychloroprene
Package
Bag
Base Product Number
075-8
厂商
ITT Cannon, LLC
Product Status
活跃
For Use With/Related Products
Rear Panel Mount Connectors
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
系列
MIL-DTL-5015, CA-B
颜色
-
外壳尺寸-插入
16, 16S
配件类型
法兰垫片
特征
Square
U0340-6拓展信息








哦! 它是空的。